Samtec Inc. PCB Headers TD-110-G-A

Description
Header 2.54mm machined 10+10way
Request a Quote Datasheet
Description
Header 2.54mm machined 10+10way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655884 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655884
PCB Headers 7655884
Header 2.54mm machined 10+10way

Header 2.54mm machined 10+10way

Supplier's Site
PCB Headers - 7655884P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655884P
PCB Headers 7655884P
Header 2.54mm machined 10+10way

Header 2.54mm machined 10+10way

Supplier's Site
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec - 12P0244 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec
12P0244
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec 12P0244
BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-110-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-110-G-A
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655884 7655884P 12P0244 TD-110-G-A
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data