Samtec Inc. Plug, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec TD-110-G-A-1

Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug, 2.54mm, Vertical Through Hole, 20 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a double row configuration with 20 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for gold or tin plating. This connector operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It is RoHS compliant and lead-free solderable, specifically designed for wave soldering. The product is compatible with various mating connectors in the Samtec series, making it a versatile choice for engineers looking for reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Plug, 2.54mm, Vertical Through Hole, 20 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a double row configuration with 20 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for gold or tin plating. This connector operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It is RoHS compliant and lead-free solderable, specifically designed for wave soldering. The product is compatible with various mating connectors in the Samtec series, making it a versatile choice for engineers looking for reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Plug, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 84P6077 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
84P6077
Plug, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 84P6077
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6077
Product Name Plug, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details