Samtec Inc. PCB Headers TD-108-G-A

Description
Header 2.54mm machined 8+8way
Request a Quote Datasheet
Description
Header 2.54mm machined 8+8way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655880P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655880P
PCB Headers 7655880P
Header 2.54mm machined 8+8way

Header 2.54mm machined 8+8way

Supplier's Site
PCB Headers - 7655880 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655880
PCB Headers 7655880
Header 2.54mm machined 8+8way

Header 2.54mm machined 8+8way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TD-108-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-108-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-108-G-A
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 16Way, 2Row; Connector Systems Samtec - 12P0240 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16Way, 2Row; Connector Systems Samtec
12P0240
Board-Board Connector, Header, 16Way, 2Row; Connector Systems Samtec 12P0240
BOARD-BOARD CONNECTOR, HEADER, 16WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655880P 7655880 TD-108-G-A 12P0240
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector, Header, 16Way, 2Row; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details