Samtec Inc. Plug, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec TD-105-T-AA

Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Datasheet
Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 84P5997 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
84P5997
Plug, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 84P5997
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P5997
Product Name Plug, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data