Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-104-T-AA

Description
.100" DOUBLE ROW SCREW MACHINE T
Datasheet
Description
.100" DOUBLE ROW SCREW MACHINE T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-104-T-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-104-T-AA
.100" DOUBLE ROW SCREW MACHINE T

.100" DOUBLE ROW SCREW MACHINE T

Supplier's Site
Plug, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 84P5980 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
84P5980
Plug, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 84P5980
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-104-T-AA 84P5980
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Plug, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products