Samtec Inc. PCB Headers TD-104-G-A

Description
Header 2.54mm machined 4+4way
Request a Quote Datasheet
Description
Header 2.54mm machined 4+4way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655878 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655878
PCB Headers 7655878
Header 2.54mm machined 4+4way

Header 2.54mm machined 4+4way

Supplier's Site
PCB Headers - 7655878P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655878P
PCB Headers 7655878P
Header 2.54mm machined 4+4way

Header 2.54mm machined 4+4way

Supplier's Site
Board-Board Connector Header, 8Way, 2Row; Connector Systems Samtec - 12P0232 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 2Row; Connector Systems Samtec
12P0232
Board-Board Connector Header, 8Way, 2Row; Connector Systems Samtec 12P0232
BOARD-BOARD CONNECTOR HEADER, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TD-104-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-104-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-104-G-A
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655878 7655878P 12P0232 TD-104-G-A
Product Name PCB Headers PCB Headers Board-Board Connector Header, 8Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details