Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec TD-101-G-A-1

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 84P5927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
84P5927
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 84P5927
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P5927
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data