Samtec Inc. Socket, Idc, 2Mm, 50Way; Product Range Samtec TCSD-25-01-N

Description
SOCKET, IDC, 2MM, 50WAY; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
SOCKET, IDC, 2MM, 50WAY; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Idc, 2Mm, 50Way; Product Range Samtec - 84P5923 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Idc, 2Mm, 50Way; Product Range Samtec
84P5923
Socket, Idc, 2Mm, 50Way; Product Range Samtec 84P5923
SOCKET, IDC, 2MM, 50WAY; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle; No. of Rows:2 Row RoHS Compliant: Yes

SOCKET, IDC, 2MM, 50WAY; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P5923
Product Name Socket, Idc, 2Mm, 50Way; Product Range Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details