Samtec Inc. Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec TCSD-22-D-13.40-01-F-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes
Description
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDC Socket Cable Assembly, part number 10W4335, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, ETMM (-SR), and ZSTMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded tinned copper wire with a gray PVC insulator. The current rating for this assembly is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The lead size accepted ranges from 0.48 mm to 0.53 mm, with an insertion depth of 2.87 mm to 3.17 mm. The product is non-returnable and available in various configurations, including different lengths and plating options, with a minimum order quantity required for custom specifications.

Datasheet Summary
Powered by GS/AI

The IDC Socket Cable Assembly, part number 10W4335, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, ETMM (-SR), and ZSTMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded tinned copper wire with a gray PVC insulator. The current rating for this assembly is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The lead size accepted ranges from 0.48 mm to 0.53 mm, with an insertion depth of 2.87 mm to 3.17 mm. The product is non-returnable and available in various configurations, including different lengths and plating options, with a minimum order quantity required for custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec - 10W4335 - Newark, An Avnet Company
Chicago, IL, United States
Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec
10W4335
Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec 10W4335
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes

IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W4335
Product Name Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details