Samtec Inc. Electronic Connector TCSD-22-01-N

Description
CONN RCPT 44POS IDC 28AWG GOLD Product overview: TCSD-22-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-22-01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 44POS IDC 28AWG GOLD Product overview: TCSD-22-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-22-01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-TCSD-22-01-N
Electronic Connector 316-TCSD-22-01-N
CONN RCPT 44POS IDC 28AWG GOLD Product overview: TCSD-22-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-22-01-N can be used for catalog matching and distributor lookup.

CONN RCPT 44POS IDC 28AWG GOLD Product overview: TCSD-22-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-22-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 960320-TCSD-22-01-N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
960320-TCSD-22-01-N
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 960320-TCSD-22-01-N
Win Source Part Number: 960320-TCSD-22-01-N Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Tiger Eye™ TCSD Number of Positions: 44 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 12 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 87568-4443; 87568-4463; 87568-4493; 158144-1100; 2-111626-2; 158244-0120TCSD2201N ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Samtec Inc. Other Names: SAM10078 Base Product Number: TCSD-22

Win Source Part Number: 960320-TCSD-22-01-N
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Tiger Eye™ TCSD
Number of Positions: 44
Pitch: 0.079" (2.00mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 12
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 87568-4443; 87568-4463; 87568-4493; 158144-1100; 2-111626-2; 158244-0120TCSD2201N;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Samtec Inc.
Other Names: SAM10078
Base Product Number: TCSD-22

Buy Now Datasheet
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Samtec - 33P4150 - Newark, An Avnet Company
Chicago, IL, United States
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Samtec
33P4150
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Samtec 33P4150
IDC Socket Cable Assemblies, 2.00mm Pitch / Tube

IDC Socket Cable Assemblies, 2.00mm Pitch / Tube

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-TCSD-22-01-N 960320-TCSD-22-01-N 33P4150
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Samtec
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details