Samtec Inc. Idc Conn, Rcpt, 40Pos, 2Row, 2Mm; Product Range Samtec TCSD-20-01-N

Description
IDC CONN, RCPT, 40POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes
Datasheet
Description
IDC CONN, RCPT, 40POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Conn, Rcpt, 40Pos, 2Row, 2Mm; Product Range Samtec - 84P3947 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 40Pos, 2Row, 2Mm; Product Range Samtec
84P3947
Idc Conn, Rcpt, 40Pos, 2Row, 2Mm; Product Range Samtec 84P3947
IDC CONN, RCPT, 40POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes

IDC CONN, RCPT, 40POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P3947
Product Name Idc Conn, Rcpt, 40Pos, 2Row, 2Mm; Product Range Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details