Samtec Inc. Connectors,Interconnects TCSD-20-01-F-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Connector Type: QSFP Contact Type: Pin Number of Positions: 5 Pitch: 0.244" (6.20mm) Mounting Type: Solder Fastening Type: Latch Lock/Eject Hooks, Short Cable Termination: IDC
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Connector Type: QSFP Contact Type: Pin Number of Positions: 5 Pitch: 0.244" (6.20mm) Mounting Type: Solder Fastening Type: Latch Lock/Eject Hooks, Short Cable Termination: IDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Connector Type: QSFP Contact Type: Pin Number of Positions: 5 Pitch: 0.244" (6.20mm) Mounting Type: Solder Fastening Type: Latch Lock/Eject Hooks, Short Cable Termination: IDC

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Connector Type: QSFP
Contact Type: Pin
Number of Positions: 5
Pitch: 0.244" (6.20mm)
Mounting Type: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Cable Termination: IDC

Buy Now
Idc Socket Cable Assemblies, 2.00Mm Pitch Samtec - 84P3940 - Newark, An Avnet Company
Chicago, IL, United States
Idc Socket Cable Assemblies, 2.00Mm Pitch Samtec
84P3940
Idc Socket Cable Assemblies, 2.00Mm Pitch Samtec 84P3940
IDC Socket Cable Assemblies, 2.00mm Pitch

IDC Socket Cable Assemblies, 2.00mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84P3940
Product Name Connectors,Interconnects Idc Socket Cable Assemblies, 2.00Mm Pitch Samtec
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details