The IDC Socket Cable Assembly, part number 10W3586, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. The current rating is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The assembly supports lead sizes from 0.48 mm to 0.53 mm and has an insertion depth of 2.87 mm to 3.17 mm. Customization options are available, including different sizes and platings, but the assemblies are non-returnable.
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10W3586 |
| Product Name | Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec |