Samtec Inc. Idc Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Samtec TCSD-13-01-F-N

Description
IDC CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Flash Plated Contacts; IDC Connector Type:IDC ReceptacleRoHS Compliant: Yes
Datasheet
Description
IDC CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Flash Plated Contacts; IDC Connector Type:IDC ReceptacleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Samtec - 84P1782 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Samtec
84P1782
Idc Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Samtec 84P1782
IDC CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Flash Plated Contacts; IDC Connector Type:IDC ReceptacleRoHS Compliant: Yes

IDC CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Flash Plated Contacts; IDC Connector Type:IDC ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P1782
Product Name Idc Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products