Samtec Inc. Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec TCSD-10-D-10.00-01-L

Description
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes
Description
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDC Socket Cable Assembly, part number 10W2894, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, ETMM (-SR), and ZSTMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded copper wire, which is tinned and insulated with gray PVC. The current rating is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The assembly accepts lead sizes from 0.48 mm to 0.53 mm and has an insertion depth of 2.87 mm to 3.17 mm. Customization options are available, including different sizes and plating, but the assemblies are non-returnable.

Datasheet Summary
Powered by GS/AI

The IDC Socket Cable Assembly, part number 10W2894, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, ETMM (-SR), and ZSTMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded copper wire, which is tinned and insulated with gray PVC. The current rating is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The assembly accepts lead sizes from 0.48 mm to 0.53 mm and has an insertion depth of 2.87 mm to 3.17 mm. Customization options are available, including different sizes and plating, but the assemblies are non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec - 10W2894 - Newark, An Avnet Company
Chicago, IL, United States
Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec
10W2894
Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec 10W2894
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes

IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W2894
Product Name Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data