Samtec Inc. Rectangular Connectors - TCSD-10-01-F-N TCSD-10-01-F-N

Description
Manufacturer: Samtec Inc. Win Source Part Number: 360885-TCSD-10-01-F- N Packaging: Tube/Rail Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 360885-TCSD-10-01-F- N Packaging: Tube/Rail Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TCSD-10-01-F-N - 360885-TCSD-10-01-F-N - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TCSD-10-01-F-N
360885-TCSD-10-01-F-N
Rectangular Connectors - TCSD-10-01-F-N 360885-TCSD-10-01-F-N
Manufacturer: Samtec Inc. Win Source Part Number: 360885-TCSD-10-01-F- N Packaging: Tube/Rail Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 360885-TCSD-10-01-F-N
Packaging: Tube/Rail
Number of Positions: 20
Pitch: 0.079" (2.00mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-TCSD-10-01-F-N
Electronic Connector 316-TCSD-10-01-F-N
CONN RCPT 20POS IDC 28AWG GOLD Product overview: TCSD-10-01-F-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-10-01-F-N can be used for catalog matching and distributor lookup.

CONN RCPT 20POS IDC 28AWG GOLD Product overview: TCSD-10-01-F-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-10-01-F-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Idc Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec - 84P0595 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec
84P0595
Idc Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec 84P0595
IDC CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Flash Plated Contacts; IDC Connector Type:IDC ReceptacleRoHS Compliant: Yes

IDC CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Flash Plated Contacts; IDC Connector Type:IDC ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 360885-TCSD-10-01-F-N 316-TCSD-10-01-F-N 84P0595
Product Name Rectangular Connectors - TCSD-10-01-F-N Electronic Connector Idc Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data