Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Pitch - Cable: 0.050" (1.27mm)
Length: 0.50' (152.4mm)
Features: Diode Standard 600 V 700mA Surface Mount DO-219AB (SMF)
Color: Gray
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |