Samtec Inc. Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec TCSD-07-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitch / Tube RoHS Compliant: Yes
Description
IDC Socket Cable Assemblies, 2.00mm Pitch / Tube RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDC Socket Cable Assembly, part number 24W0751, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. The current rating is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The assembly accepts lead sizes from 0.48 mm to 0.53 mm and has an insertion depth of 2.87 mm to 3.17 mm. Custom options such as different sizes and platings are available, but the assemblies are non-returnable.

Datasheet Summary
Powered by GS/AI

The IDC Socket Cable Assembly, part number 24W0751, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. The current rating is 2.8 A per pin when two pins are powered, and it operates within a temperature range of -40 °C to +105 °C. The assembly accepts lead sizes from 0.48 mm to 0.53 mm and has an insertion depth of 2.87 mm to 3.17 mm. Custom options such as different sizes and platings are available, but the assemblies are non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec - 24W0751 - Newark, An Avnet Company
Chicago, IL, United States
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec
24W0751
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec 24W0751
IDC Socket Cable Assemblies, 2.00mm Pitch / Tube RoHS Compliant: Yes

IDC Socket Cable Assemblies, 2.00mm Pitch / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24W0751
Product Name Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers