Samtec Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Housings TCSD-06-S-20.00-01-F-N-SR

Description
Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Color: Gray Cable Termination: IDC Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 100μin (2.54μm) Number of Positions: 5
Request a Quote Datasheet
Description
Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Color: Gray Cable Termination: IDC Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 100μin (2.54μm) Number of Positions: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Color: Gray Cable Termination: IDC Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 100μin (2.54μm) Number of Positions: 5

Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Color: Gray
Cable Termination: IDC
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 100μin (2.54μm)
Number of Positions: 5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details