The IDC Socket Cable Assembly, part number 83P7914, features a 2.00 mm pitch and is RoHS compliant. It is designed to mate with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM (-SR). The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with gold or tin plating over nickel. It accommodates 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. This assembly has a current rating of 2.8 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The lead size accepted ranges from 0.48 mm to 0.53 mm, with an insertion depth of 2.87 mm to 3.17 mm. The product is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec. Additional options such as polarizing keys, breakout configurations, and various lengths are available, subject to minimum order quantities.
IDC Socket Cable Assemblies, 2.00mm Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83P7914 |
| Product Name | Idc Socket Cable Assemblies, 2.00Mm Pitch Rohs Compliant Samtec |