Samtec Inc. Connector, Receptacle, 10 Contacts, 2 Rows, Idc / Idt, 2 Mm; Product Range Samtec TCSD-05-01-N

Description
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, IDC / IDT, 2 MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:ReceptacleRoH S Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, IDC / IDT, 2 MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:ReceptacleRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 10 Contacts, 2 Rows, Idc / Idt, 2 Mm; Product Range Samtec - 40P2188 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Idc / Idt, 2 Mm; Product Range Samtec
40P2188
Connector, Receptacle, 10 Contacts, 2 Rows, Idc / Idt, 2 Mm; Product Range Samtec 40P2188
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, IDC / IDT, 2 MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, IDC / IDT, 2 MM; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Cable Assembly Rohs Compliant Samtec - 38AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Rohs Compliant Samtec
38AH2761
Cable Assembly Rohs Compliant Samtec 38AH2761
CABLE ASSEMBLY ROHS COMPLIANT: YES

CABLE ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 40P2188 38AH2761
Product Name Connector, Receptacle, 10 Contacts, 2 Rows, Idc / Idt, 2 Mm; Product Range Samtec Cable Assembly Rohs Compliant Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details