Samtec Inc. Terminals TCMD-25-T-07.40-01-N

Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote
Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.00 mm Shrouded Variable Stack Height T

2.00 mm Shrouded Variable Stack Height T

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Electrical Connectors
Product Number TCMD-25-T-07.40-01-N
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details