Samtec Inc. Header, Idc, 2Mm, 40Way; Product Range Samtec TCMD-20-01

Description
HEADER, IDC, 2MM, 40WAY; Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
HEADER, IDC, 2MM, 40WAY; Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, Idc, 2Mm, 40Way; Product Range Samtec - 83P6522 - Newark, An Avnet Company
Chicago, IL, United States
Header, Idc, 2Mm, 40Way; Product Range Samtec
83P6522
Header, Idc, 2Mm, 40Way; Product Range Samtec 83P6522
HEADER, IDC, 2MM, 40WAY; Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector; No. of Rows:2 Row RoHS Compliant: Yes

HEADER, IDC, 2MM, 40WAY; Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 40, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec - 33R1348 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 40, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec
33R1348
Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 40, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec 33R1348
Wire-To-Board Connector, TCMD Series, IDC / IDT, Plug, 40, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, TCMD Series, IDC / IDT, Plug, 40, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83P6522 33R1348
Product Name Header, Idc, 2Mm, 40Way; Product Range Samtec Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 40, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details