Samtec Inc. Electronic Connector TCMD-15-01

Description
CONN HEADER 30POS IDC 28AWG GOLD Product overview: TCMD-15-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCMD-15-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER 30POS IDC 28AWG GOLD Product overview: TCMD-15-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCMD-15-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-TCMD-15-01
Electronic Connector 316-TCMD-15-01
CONN HEADER 30POS IDC 28AWG GOLD Product overview: TCMD-15-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCMD-15-01 can be used for catalog matching and distributor lookup.

CONN HEADER 30POS IDC 28AWG GOLD Product overview: TCMD-15-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCMD-15-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1152004-TCMD-15-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1152004-TCMD-15-01
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1152004-TCMD-15-01
Win Source Part Number: 1152004-TCMD-15-01 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Tiger Eye™ TCMD Number of Positions: 30 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Tin Package: Tube Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 17 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Samtec Inc. Other Names: SAM12013,TCMD-15-01- ND Base Product Number: TCMD-15

Win Source Part Number: 1152004-TCMD-15-01
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Tiger Eye™ TCMD
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Color: Black
Features: Feed Through
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Tin
Package: Tube
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 17
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Samtec Inc.
Other Names: SAM12013,TCMD-15-01-ND
Base Product Number: TCMD-15

Buy Now Datasheet
2.00 Mm Idc Ribbon Cable Assembly, Terminal / Tube Samtec - 83P5920 - Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Idc Ribbon Cable Assembly, Terminal / Tube Samtec
83P5920
2.00 Mm Idc Ribbon Cable Assembly, Terminal / Tube Samtec 83P5920
2.00 mm IDC Ribbon Cable Assembly, Terminal / Tube

2.00 mm IDC Ribbon Cable Assembly, Terminal / Tube

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-TCMD-15-01 1152004-TCMD-15-01 83P5920
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 2.00 Mm Idc Ribbon Cable Assembly, Terminal / Tube Samtec
Current Rating 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details