Samtec Inc. Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 10, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec TCMD-05-01

Description
Wire-To-Board Connector, TCMD Series, IDC / IDT, Plug, 10, 2 mm, Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, TCMD Series, IDC / IDT, Plug, 10, 2 mm, Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 10, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec - 33R1341 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 10, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec
33R1341
Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 10, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec 33R1341
Wire-To-Board Connector, TCMD Series, IDC / IDT, Plug, 10, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, TCMD Series, IDC / IDT, Plug, 10, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Idc Conn, Header, 10Pos, 2Row, 2Mm; Product Range Samtec - 83P4541 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Header, 10Pos, 2Row, 2Mm; Product Range Samtec
83P4541
Idc Conn, Header, 10Pos, 2Row, 2Mm; Product Range Samtec 83P4541
IDC CONN, HEADER, 10POS, 2ROW, 2MM; Product Range:TCMD Series; Connector Mounting:Cable Mount; Contact Gender:Male; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

IDC CONN, HEADER, 10POS, 2ROW, 2MM; Product Range:TCMD Series; Connector Mounting:Cable Mount; Contact Gender:Male; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33R1341 83P4541
Product Name Wire-To-Board Connector, Tcmd Series, Idc / Idt, Plug, 10, 2 Mm, Tin Plated Contacts Rohs Compliant Samtec Idc Conn, Header, 10Pos, 2Row, 2Mm; Product Range Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products