Samtec Inc. Hardware, Fasteners, Accessories - Springs - Compression, Tapered T2M-125-01-L-D-SM-WT

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Hardware, Fasteners, Accessories - Springs - Compression, Tapered Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Hardware, Fasteners, Accessories - Springs - Compression, Tapered Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Springs - Compression, Tapered -  - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Hardware, Fasteners, Accessories - Springs - Compression, Tapered Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-T2M-125-01-L-D-SM-WT
SMD Electronic Connector 314-T2M-125-01-L-D-SM-WT
CONN HEADER SMD 50POS 2MM Product overview: T2M-125-01-L-D-SM-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-T2M-125-01-L-D-S M-WT can be used for catalog matching and distributor lookup.

CONN HEADER SMD 50POS 2MM Product overview: T2M-125-01-L-D-SM-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-T2M-125-01-L-D-SM-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec - 44W5397 - Newark, An Avnet Company
Chicago, IL, United States
High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec
44W5397
High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec 44W5397
High Reliability Tiger Eye Discrete Wire Header, 2.00 mm Pitch RoHS Compliant: Yes

High Reliability Tiger Eye Discrete Wire Header, 2.00 mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-T2M-125-01-L-D-SM-WT 44W5397
Product Name Hardware, Fasteners, Accessories - Springs - Compression, Tapered SMD Electronic Connector High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details