Samtec Inc. PCB Headers T2M-120-01-L-D-TH-WT

Description
Samtec T2M-120-01-L-D-TH-WT PCB Header
Request a Quote
Description
Samtec T2M-120-01-L-D-TH-WT PCB Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803940 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803940
PCB Headers 1803940
Samtec T2M-120-01-L-D-TH-WT PCB Header

Samtec T2M-120-01-L-D-TH-WT PCB Header

Supplier's Site
PCB Headers - 1803554 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803554
PCB Headers 1803554
Samtec T2M-120-01-L-D-TH-WT PCB Header

Samtec T2M-120-01-L-D-TH-WT PCB Header

Supplier's Site
Connector, Header, 40 Position, 2Mm; Connector Systems Samtec - 43T4679 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2Mm; Connector Systems Samtec
43T4679
Connector, Header, 40 Position, 2Mm; Connector Systems Samtec 43T4679
CONNECTOR, HEADER, 40 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:T2M Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:T2M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803940 43T4679
Product Name PCB Headers Connector, Header, 40 Position, 2Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Headers, Male Pins - A28520-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details