Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins T2M-110-01-S-D-TH-WT

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 20 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 20 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 20 Number of Rows: 2

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Tiger Eye™ T2M
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 20
Number of Rows: 2

Buy Now Datasheet
High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec - 46Y2987 - Newark, An Avnet Company
Chicago, IL, United States
High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec
46Y2987
High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec 46Y2987
High Reliability Tiger Eye Discrete Wire Header, 2.00 mm Pitch RoHS Compliant: Yes

High Reliability Tiger Eye Discrete Wire Header, 2.00 mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 46Y2987
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins High Reliability Tiger Eye Discrete Wire Header, 2.00 Mm Pitch Rohs Compliant Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
3+3 Pos. Female DIL Cable Housing, for Latches - G125-2040696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers