Samtec Inc. Connector, Header, 14 Position, 2Row, 2Mm; Connector Systems Samtec T2M-107-01-L-D-SM-WT

Description
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:T2M Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:T2M Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14 Position, 2Row, 2Mm; Connector Systems Samtec - 43T4682 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2Mm; Connector Systems Samtec
43T4682
Connector, Header, 14 Position, 2Row, 2Mm; Connector Systems Samtec 43T4682
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:T2M Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:T2M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43T4682
Product Name Connector, Header, 14 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data