Samtec Inc. PCB Headers T2M-105-01-L-D-TH-WT

Description
Samtec T2M-105-01-L-D-TH-WT PCB Header
Request a Quote Datasheet
Description
Samtec T2M-105-01-L-D-TH-WT PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804544 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804544
PCB Headers 1804544
Samtec T2M-105-01-L-D-TH-WT PCB Header

Samtec T2M-105-01-L-D-TH-WT PCB Header

Supplier's Site
PCB Headers - 1804905 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804905
PCB Headers 1804905
Samtec T2M-105-01-L-D-TH-WT PCB Header

Samtec T2M-105-01-L-D-TH-WT PCB Header

Supplier's Site
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ8334 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ8334
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ8334
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:T2M Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:T2M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1804544 53AJ8334
Product Name PCB Headers Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quickie ® - 10056845-110KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers