Samtec Inc. Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins T2M-105-01-L-D-RA-WT

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: Tiger Eye™ T2M
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 10
Number of Rows: 2

Buy Now Datasheet
Headers, Male Pins - T2M-105-01-L-D-RA-WT - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
T2M-105-01-L-D-RA-WT
Headers, Male Pins T2M-105-01-L-D-RA-WT
CONN HEADER R/A 10POS 2MM

CONN HEADER R/A 10POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number T2M-105-01-L-D-RA-WT
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Contacts Pitch 2.01 mm (0.0790 inches)
Mounting Through-Hole; Solder; Through Hole, Right Angle
Features Solder Retention
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Conn, Header, 6Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 26AK4745 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details