Samtec Inc. Product Range Samtec T1M82-R-2426-01-S.

Description
Product Range:T1M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Discrete Wire Components; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Description
Product Range:T1M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Discrete Wire Components; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Samtec - 28AC5095 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Samtec
28AC5095
Product Range Samtec 28AC5095
Product Range:T1M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Discrete Wire Components; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Product Range:T1M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Discrete Wire Components; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC5095
Product Name Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details