Samtec Inc. Unspecified Connectors T1M74-L-02-F

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - T1M74-L-02-F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
T1M74-L-02-F
Unspecified Connectors T1M74-L-02-F
Connector

Connector

Buy Now
Contact, Pin, Crimp, 24-20Awg; Product Range Samtec - 71Y8423 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24-20Awg; Product Range Samtec
71Y8423
Contact, Pin, Crimp, 24-20Awg; Product Range Samtec 71Y8423
CONTACT, PIN, CRIMP, 24-20AWG; Product Range:T1M74 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24-20AWG; Product Range:T1M74 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T1M74-L-02-F 71Y8423
Product Name Unspecified Connectors Contact, Pin, Crimp, 24-20Awg; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details