Samtec Inc. Unspecified Connectors T1M74-L-01-F

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - T1M74-L-01-F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
T1M74-L-01-F
Unspecified Connectors T1M74-L-01-F
Connector

Connector

Buy Now
Contact, Pin, 30-26Awg, Crimp; Product Range Samtec - 97AH6752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-26Awg, Crimp; Product Range Samtec
97AH6752
Contact, Pin, 30-26Awg, Crimp; Product Range Samtec 97AH6752
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:T1M74 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, 30-26AWG, CRIMP; Product Range:T1M74 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Samtec - 74AJ5642 - Newark, An Avnet Company
Chicago, IL, United States
Connector Samtec
74AJ5642
Connector Samtec 74AJ5642
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T1M74-L-01-F 97AH6752 74AJ5642
Product Name Unspecified Connectors Contact, Pin, 30-26Awg, Crimp; Product Range Samtec Connector Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details