Samtec Inc. Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec T1M-10-GF-S-RA-TR

Description
CONN, R/A HEADER, 10POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:T1M Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 10POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:T1M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec - 76Y0283 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec
76Y0283
Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec 76Y0283
CONN, R/A HEADER, 10POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:T1M Series RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:T1M Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec - 95AJ5805 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec
95AJ5805
Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec 95AJ5805
CONN, R/A HEADER, 10POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:T1M Series RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:T1M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76Y0283
Product Name Conn, R/a Header, 10Pos, 1Row, 1Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products