Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Micro Mate™ T1M
Package: Bulk
Product Status: Obsolete
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.039" (1.00mm)
Row Spacing - Mating: 0.077" (1.96mm)
Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins |
| Product Type | IC Headers |