Samtec Inc. Connector, Header, 5Pos, 1Row, 1Mm; Connector Systems Samtec T1M-05-GF-S-V-K-TR

Description
CONNECTOR, HEADER, 5POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 1Mm; Connector Systems Samtec - 19X2314 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 1Mm; Connector Systems Samtec
19X2314
Connector, Header, 5Pos, 1Row, 1Mm; Connector Systems Samtec 19X2314
CONNECTOR, HEADER, 5POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 5Pos, 1Row, 1Mm, Smt; Connector Systems Samtec - 95AJ5804 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 5Pos, 1Row, 1Mm, Smt; Connector Systems Samtec
95AJ5804
Conn, Header, 5Pos, 1Row, 1Mm, Smt; Connector Systems Samtec 95AJ5804
CONN, HEADER, 5POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:T1M Series RoHS Compliant: Yes

CONN, HEADER, 5POS, 1ROW, 1MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:T1M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19X2314 95AJ5804
Product Name Connector, Header, 5Pos, 1Row, 1Mm; Connector Systems Samtec Conn, Header, 5Pos, 1Row, 1Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details