Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins T1M-05-GF-S-RA-TR

Description
Manufacturer: Samtec Inc.Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro Mate™ T1M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Style: Board to Cable/Wire Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc.Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro Mate™ T1M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Style: Board to Cable/Wire Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc.Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro Mate™ T1M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Style: Board to Cable/Wire Mounting Type: Surface Mount, Right Angle

Manufacturer: Samtec Inc.Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Micro Mate™ T1M
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.039" (1.00mm)
Style: Board to Cable/Wire
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details