Samtec Inc. Connector, Header, 2 Position, 1Row, 1Mm; Connector Systems Samtec T1M-02-GF-S-V-TR

Description
CONNECTOR, HEADER, 2 POSITION, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2 POSITION, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2 Position, 1Row, 1Mm; Connector Systems Samtec - 44W8991 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row, 1Mm; Connector Systems Samtec
44W8991
Connector, Header, 2 Position, 1Row, 1Mm; Connector Systems Samtec 44W8991
CONNECTOR, HEADER, 2 POSITION, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W8991
Product Name Connector, Header, 2 Position, 1Row, 1Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data