Samtec Inc. OEM Parts - OEM Parts ( S ) - SW-20-04-T-S-400-110 SW-20-04-T-S-400-110

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097418-SW-20-04-T-S -400-110 Pitch: 5.08 mm Number of Rows: 1 Termination: Solder Number of Contacts: 20 Gender: Male Contact Plating: Tin Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): MTSW-220-10-T-S-680; MTSW-220-08-T-S-115- RA; MTSW-220-08-T-S-155- RASW-2004TS400110; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097418-SW-20-04-T-S -400-110 Pitch: 5.08 mm Number of Rows: 1 Termination: Solder Number of Contacts: 20 Gender: Male Contact Plating: Tin Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): MTSW-220-10-T-S-680; MTSW-220-08-T-S-115- RA; MTSW-220-08-T-S-155- RASW-2004TS400110; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SW-20-04-T-S-400-110 - 1097418-SW-20-04-T-S-400-110 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SW-20-04-T-S-400-110
1097418-SW-20-04-T-S-400-110
OEM Parts - OEM Parts ( S ) - SW-20-04-T-S-400-110 1097418-SW-20-04-T-S-400-110
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097418-SW-20-04-T-S -400-110 Pitch: 5.08 mm Number of Rows: 1 Termination: Solder Number of Contacts: 20 Gender: Male Contact Plating: Tin Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): MTSW-220-10-T-S-680; MTSW-220-08-T-S-115- RA; MTSW-220-08-T-S-155- RASW-2004TS400110; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097418-SW-20-04-T-S-400-110
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 20
Gender: Male
Contact Plating: Tin
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): MTSW-220-10-T-S-680; MTSW-220-08-T-S-115-RA; MTSW-220-08-T-S-155-RASW-2004TS400110;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097418-SW-20-04-T-S-400-110
Product Name OEM Parts - OEM Parts ( S ) - SW-20-04-T-S-400-110
Unlock Full Specs
to access all available technical data

Similar Products