Samtec Inc. PCB Headers STMM-117-02-L-D

Description
STMM shrouded PCB header, 34P
Request a Quote Datasheet
Description
STMM shrouded PCB header, 34P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9012535 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9012535
PCB Headers 9012535
STMM shrouded PCB header, 34P

STMM shrouded PCB header, 34P

Supplier's Site
Header, 2.0Mm, Boxed, 2X17 Position; Connector Systems Samtec - 83P3163 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, 2X17 Position; Connector Systems Samtec
83P3163
Header, 2.0Mm, Boxed, 2X17 Position; Connector Systems Samtec 83P3163
HEADER, 2.0MM, BOXED, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9012535 83P3163
Product Name PCB Headers Header, 2.0Mm, Boxed, 2X17 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data