Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins STMM-115-02-L-D

Description
Win Source Part Number: 1293186-STMM-115-02- L-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 30 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 16 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11985,STMM-115-02 -L-D Base Product Number: STMM-115
Request a Quote Datasheet
Description
Win Source Part Number: 1293186-STMM-115-02- L-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 30 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 16 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11985,STMM-115-02 -L-D Base Product Number: STMM-115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293186-STMM-115-02-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293186-STMM-115-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293186-STMM-115-02-L-D
Win Source Part Number: 1293186-STMM-115-02- L-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 30 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 16 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11985,STMM-115-02 -L-D Base Product Number: STMM-115

Win Source Part Number: 1293186-STMM-115-02-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, STMM
Number of Positions: 30
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 16
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.302" (7.67mm)
Insulation Height: 0.190" (4.83mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM11985,STMM-115-02-L-D
Base Product Number: STMM-115

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293186-STMM-115-02-L-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Headers & Wire Housings - G125-FV12005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details