Samtec Inc. Header, 2.0Mm, Boxed, 2X12 Position; Connector Systems Samtec STMM-112-02-T-D

Description
HEADER, 2.0MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Boxed, 2X12 Position; Connector Systems Samtec - 83P2889 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, 2X12 Position; Connector Systems Samtec
83P2889
Header, 2.0Mm, Boxed, 2X12 Position; Connector Systems Samtec 83P2889
HEADER, 2.0MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P2889
Product Name Header, 2.0Mm, Boxed, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-18KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Terminal Blocks - 39.1408 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1872-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers