Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
STMM-111-02-S-D -- 2.00 MM SHROUDED TERMINAL STRIP, CABLE MATE SAMTEC
Samtec Inc.
2.00 Mm Shrouded Terminal Strip, Cable Mate Samtec
STMM-111-02-S-D
Description
2.00 mm Shrouded Terminal Strip, Cable Mate
Newark, An Avnet Company
Done
Description
2.00 mm Shrouded Terminal Strip, Cable Mate
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Shrouded Terminal Strip, Cable Mate Samtec
83P2807
2.00 Mm Shrouded Terminal Strip, Cable Mate Samtec
83P2807
2.00 mm Shrouded Terminal Strip, Cable Mate
2.00 mm Shrouded Terminal Strip, Cable Mate
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
83P2807
Product Name
2.00 Mm Shrouded Terminal Strip, Cable Mate Samtec
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS4800-2042 | Connector for AX8640: 24 V DC supply
View Details
TE Connectivity
En2997 Con F Size 16 200Deg Deutsch - Te Connectivity
006-0912-16A
View Details
Keystone Electronics Corp.
Battery Holder Rohs Compliant Keystone
1290-79
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin Straight Round Magnetic Connector
Specs
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details