Samtec Inc. Header, 2.0Mm, Boxed, Right Angle, 2X10 Position; Connector Systems Samtec STMM-110-02-T-D-RA

Description
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Boxed, Right Angle, 2X10 Position; Connector Systems Samtec - 83P2778 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, Right Angle, 2X10 Position; Connector Systems Samtec
83P2778
Header, 2.0Mm, Boxed, Right Angle, 2X10 Position; Connector Systems Samtec 83P2778
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P2778
Product Name Header, 2.0Mm, Boxed, Right Angle, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1613543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details