Samtec Inc. SMD Electronic Connector STMM-110-02-L-D-SM

Description
CONN HEADER SMD 20POS 2MM Product overview: STMM-110-02-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-STMM-110-02-L-D- SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 2MM Product overview: STMM-110-02-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-STMM-110-02-L-D- SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-STMM-110-02-L-D-SM
SMD Electronic Connector 314-STMM-110-02-L-D-SM
CONN HEADER SMD 20POS 2MM Product overview: STMM-110-02-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-STMM-110-02-L-D- SM can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 2MM Product overview: STMM-110-02-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-STMM-110-02-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.0Mm, Boxed, Smd, 2X10 Position; Connector Systems Samtec - 83P2740 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, Smd, 2X10 Position; Connector Systems Samtec
83P2740
Header, 2.0Mm, Boxed, Smd, 2X10 Position; Connector Systems Samtec 83P2740
HEADER, 2.0MM, BOXED, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, SMD, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-STMM-110-02-L-D-SM 83P2740
Product Name SMD Electronic Connector Header, 2.0Mm, Boxed, Smd, 2X10 Position; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data