Samtec Inc. Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec STMM-108-01-L-D

Description
HEADER, 2.0MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec - 83P2518 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec
83P2518
Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec 83P2518
HEADER, 2.0MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P2518
Product Name Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data