Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins STMM-107-02-G-D

Description
Win Source Part Number: 1293200-STMM-107-02- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 14 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 28 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: STMM-107-02-G-D,SAM1 1969 Base Product Number: STMM-107
Request a Quote Datasheet
Description
Win Source Part Number: 1293200-STMM-107-02- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 14 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 28 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: STMM-107-02-G-D,SAM1 1969 Base Product Number: STMM-107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293200-STMM-107-02-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293200-STMM-107-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293200-STMM-107-02-G-D
Win Source Part Number: 1293200-STMM-107-02- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 14 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 28 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: STMM-107-02-G-D,SAM1 1969 Base Product Number: STMM-107

Win Source Part Number: 1293200-STMM-107-02-G-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, STMM
Number of Positions: 14
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 28
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.302" (7.67mm)
Insulation Height: 0.190" (4.83mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: STMM-107-02-G-D,SAM11969
Base Product Number: STMM-107

Buy Now Datasheet
Pin Header, 14Pos, 2Row, 2Mm, Tht Rohs Compliant Samtec - 68AJ2218 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 14Pos, 2Row, 2Mm, Tht Rohs Compliant Samtec
68AJ2218
Pin Header, 14Pos, 2Row, 2Mm, Tht Rohs Compliant Samtec 68AJ2218
PIN HEADER, 14POS, 2ROW, 2MM, THT ROHS COMPLIANT: YES

PIN HEADER, 14POS, 2ROW, 2MM, THT ROHS COMPLIANT: YES

Supplier's Site
2.00 Mm Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec - 83P2455 - Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec
83P2455
2.00 Mm Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec 83P2455
2.00 mm Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes

2.00 mm Shrouded Terminal Strip, Cable Mate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1293200-STMM-107-02-G-D 68AJ2218 83P2455
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 14Pos, 2Row, 2Mm, Tht Rohs Compliant Samtec 2.00 Mm Shrouded Terminal Strip, Cable Mate Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MS15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details