Samtec Inc. Header, 2.0Mm, Boxed, Smd, 2X5 Position; Connector Systems Samtec STMM-105-02-T-D-SM

Description
HEADER, 2.0MM, BOXED, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series; Connector Shroud:ShroudedRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, BOXED, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series; Connector Shroud:ShroudedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Boxed, Smd, 2X5 Position; Connector Systems Samtec - 83P2369 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, Smd, 2X5 Position; Connector Systems Samtec
83P2369
Header, 2.0Mm, Boxed, Smd, 2X5 Position; Connector Systems Samtec 83P2369
HEADER, 2.0MM, BOXED, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series; Connector Shroud:ShroudedRoHS Compliant: Yes

HEADER, 2.0MM, BOXED, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P2369
Product Name Header, 2.0Mm, Boxed, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data