Samtec Inc. PCB Headers STMM-105-02-L-D-RA

Description
STMM shrouded R/A PCB header,10P
Request a Quote Datasheet
Description
STMM shrouded R/A PCB header,10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9012428 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9012428
PCB Headers 9012428
STMM shrouded R/A PCB header,10P

STMM shrouded R/A PCB header,10P

Supplier's Site
Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec - 83P2322 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec
83P2322
Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec 83P2322
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9012428 83P2322
Product Name PCB Headers Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF2M-3415-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers